Genteq Cap Mounting Bracket, 2.16 Base; Accessory Type Genteq M128A2244AC21

Description
CAP MOUNTING BRACKET, 2.16" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.16" Base (GEs A Case) Oval Capacitors RoHS Compliant: Yes
Datasheet
Description
CAP MOUNTING BRACKET, 2.16" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.16" Base (GEs A Case) Oval Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 2.16 Base; Accessory Type Genteq - 45P3767 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 2.16 Base; Accessory Type Genteq
45P3767
Cap Mounting Bracket, 2.16 Base; Accessory Type Genteq 45P3767
CAP MOUNTING BRACKET, 2.16" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.16" Base (GEs A Case) Oval Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 2.16" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.16" Base (GEs A Case) Oval Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45P3767
Product Name Cap Mounting Bracket, 2.16 Base; Accessory Type Genteq
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details