Genteq Cap Mounting Bracket, 2.69 Base; Accessory Type Genteq M128A2244AB25

Description
CAP MOUNTING BRACKET, 2.69" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.69" Base (GEs B Case) Oval Capacitors RoHS Compliant: Yes
Description
CAP MOUNTING BRACKET, 2.69" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.69" Base (GEs B Case) Oval Capacitors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 2.69 Base; Accessory Type Genteq - 91C4968 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 2.69 Base; Accessory Type Genteq
91C4968
Cap Mounting Bracket, 2.69 Base; Accessory Type Genteq 91C4968
CAP MOUNTING BRACKET, 2.69" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.69" Base (GEs B Case) Oval Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 2.69" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.69" Base (GEs B Case) Oval Capacitors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91C4968
Product Name Cap Mounting Bracket, 2.69 Base; Accessory Type Genteq
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details