Genteq Cap Mounting Bracket, 3.66 Base; Accessory Type Genteq M128A2244AB23

Description
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:3.66" Base (GEs D Case) Oval Capacitors RoHS Compliant: Yes
Datasheet
Description
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:3.66" Base (GEs D Case) Oval Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 3.66 Base; Accessory Type Genteq - 12C1484 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 3.66 Base; Accessory Type Genteq
12C1484
Cap Mounting Bracket, 3.66 Base; Accessory Type Genteq 12C1484
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:3.66" Base (GEs D Case) Oval Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:3.66" Base (GEs D Case) Oval Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C1484
Product Name Cap Mounting Bracket, 3.66 Base; Accessory Type Genteq
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers