Regal Rexnord Corporation Bearing GR 28

Description
NEEDLE ROLLER BEARING, GUIDEROL BEARING, 1.75 IN BORE, 2.3125 IN OUTSIDE DIAMETER, 1.2500 IN WIDTH, 7750 LBF DYNAMIC LOAD, 23300 LBF STATIC LOAD, 2180 RPM, RUBBER LIP. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, GUIDEROL BEARING, 1.75 IN BORE, 2.3125 IN OUTSIDE DIAMETER, 1.2500 IN WIDTH, 7750 LBF DYNAMIC LOAD, 23300 LBF STATIC LOAD, 2180 RPM, RUBBER LIP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 117484354 - Radwell International
Willingboro, NJ, United States
Bearing
117484354
Bearing 117484354
NEEDLE ROLLER BEARING, GUIDEROL BEARING, 1.75 IN BORE, 2.3125 IN OUTSIDE DIAMETER, 1.2500 IN WIDTH, 7750 LBF DYNAMIC LOAD, 23300 LBF STATIC LOAD, 2180 RPM, RUBBER LIP. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, GUIDEROL BEARING, 1.75 IN BORE, 2.3125 IN OUTSIDE DIAMETER, 1.2500 IN WIDTH, 7750 LBF DYNAMIC LOAD, 23300 LBF STATIC LOAD, 2180 RPM, RUBBER LIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 117484354
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Outer Ring Rotation - Model RE - THK America, Inc.
Specs
Design Units Metric
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Slewing Bearings - Three-Row Cross Roller Slewing Bearing - 16349001 -  - FHD Bearings Co., Ltd.
Specs
Design Units Metric
Bore 32.9921 inch (838.000 mm)
Outside Diameter 48.5433 inch (1233.000 mm)
View Details