Regal Rexnord Corporation Bearing GR 28 SS

Description
NEEDLE ROLLER BEARING, 1.75 INCH BORE, 2.3125 INCH OD, 1.25 INCH WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, 1.75 INCH BORE, 2.3125 INCH OD, 1.25 INCH WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 73677856 - Radwell International
Willingboro, NJ, United States
Bearing
73677856
Bearing 73677856
NEEDLE ROLLER BEARING, 1.75 INCH BORE, 2.3125 INCH OD, 1.25 INCH WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, 1.75 INCH BORE, 2.3125 INCH OD, 1.25 INCH WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 73677856
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details