Marathon Special Products 4400150 FH FSM50E

Description
4400150 FH
Request a Quote Datasheet
Description
4400150 FH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4400150 FH - FSM50E - Heilind Electronics, Inc.
Wilmington, MA, United States
4400150 FH
FSM50E
4400150 FH FSM50E
4400150 FH

4400150 FH

Buy Now
Fuse Holder - 70193219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Holder
70193219
Fuse Holder 70193219
Fuse Holder

Fuse Holder

Supplier's Site
Semiconductor Fuse Holder, 1Kv, 1.2A; Fuse Holder Type Marathon Special Products - 83T1870 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse Holder, 1Kv, 1.2A; Fuse Holder Type Marathon Special Products
83T1870
Semiconductor Fuse Holder, 1Kv, 1.2A; Fuse Holder Type Marathon Special Products 83T1870
SEMICONDUCTOR FUSE HOLDER, 1KV, 1.2A; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:1.2kA; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV RoHS Compliant: Yes

SEMICONDUCTOR FUSE HOLDER, 1KV, 1.2A; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:1.2kA; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
MRTH Semiconductor Type - FSM50E - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Semiconductor Type
FSM50E
MRTH Semiconductor Type FSM50E
Fuseholder, Stud Type, 1/2in.-13 Stud

Fuseholder, Stud Type, 1/2in.-13 Stud

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number FSM50E 70193219 83T1870 FSM50E
Product Name 4400150 FH Fuse Holder Semiconductor Fuse Holder, 1Kv, 1.2A; Fuse Holder Type Marathon Special Products MRTH Semiconductor Type
Normal Operating Current 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, 4 W / 16 A, IP 40 / IP 67 - FIZ - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details
TR5 / BK-EFF Fuse Holder, Low Profile - 3554 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
3 suppliers
Street Lighting Fuse Boxes - 933128-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2773901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details