Regal Rexnord Corporation Pillow Block/Bearing Housing FB250X2

Description
DISCONTINUED BY MANUFACTURER, FLANGE BLOCK BEARING, B250RX2S INSERT, 2IN ID BORE, 4 BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLANGE BLOCK BEARING, B250RX2S INSERT, 2IN ID BORE, 4 BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 57197282 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
57197282
Pillow Block/Bearing Housing 57197282
DISCONTINUED BY MANUFACTURER, FLANGE BLOCK BEARING, B250RX2S INSERT, 2IN ID BORE, 4 BOLT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLANGE BLOCK BEARING, B250RX2S INSERT, 2IN ID BORE, 4 BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 57197282
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details