Regal Rexnord Corporation Pillow Block/Bearing Housing FB250-1/2

Description
BALL BEARING FLANGE UNIT, 1/2 INCH, BLOCK MOUNTED BEARINGS. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING FLANGE UNIT, 1/2 INCH, BLOCK MOUNTED BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 158964895 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
158964895
Pillow Block/Bearing Housing 158964895
BALL BEARING FLANGE UNIT, 1/2 INCH, BLOCK MOUNTED BEARINGS. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING FLANGE UNIT, 1/2 INCH, BLOCK MOUNTED BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 158964895
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BJE16G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details