Marathon Special Products Fuse Holder; Fuse Holder Type Marathon Special Products F60A2SQ

Description
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Size Imperial:13/16" x 3" RoHS Compliant: Yes
Datasheet
Description
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Size Imperial:13/16" x 3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; Fuse Holder Type Marathon Special Products - 96F5360 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Marathon Special Products
96F5360
Fuse Holder; Fuse Holder Type Marathon Special Products 96F5360
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Size Imperial:13/16" x 3" RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Size Imperial:13/16" x 3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 96F5360
Product Name Fuse Holder; Fuse Holder Type Marathon Special Products
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw - FRM-A - SCHURTER Inc
Specs
Normal Operating Current 8 amps
Rated Operating Voltage 125 to 250 volts
Mounting Panel Mount; Panel mount, Rear Side
View Details
THM 2 in 1 Auto Blade Holder-Red - 3557-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Street Lighting Fuse Boxes - 379272-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 10000693 - Radwell International
Allen-Bradley / Rockwell Automation
View Details