Marathon Special Products fuseholder,class h,250v,30a,2 pole,withscrew connector,for 10-22awg copper wire F30A2S

Description
Tested and Approved for 10,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Patented Cool-Clip® Design Open Body — For 9⁄16" Dia. By 2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Datasheet
Description
Tested and Approved for 10,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Patented Cool-Clip® Design Open Body — For 9⁄16" Dia. By 2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
fuseholder,class h,250v,30a,2 pole,withscrew connector,for 10-22awg copper wire
70193056
fuseholder,class h,250v,30a,2 pole,withscrew connector,for 10-22awg copper wire 70193056
Tested and Approved for 10,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Patented Cool-Clip® Design Open Body — For 9⁄16" Dia. By 2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

  • Tested and Approved for 10,000 Amp Interrupting Capacity
  • Clip, Copper Alloy, Tin Plated
  • Patented Cool-Clip® Design
  • Open Body — For 9⁄16" Dia. By 2" Fuse Size
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products - 96F5348 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products
96F5348
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products 96F5348
FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70193056 96F5348
Product Name fuseholder,class h,250v,30a,2 pole,withscrew connector,for 10-22awg copper wire Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 589126-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2624256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details