Marathon Special Products Fuse Holder F30A1SP

Description
FUSE HOLDER, 1 POLE, 14 X 50.8MM, 250 VAC, 30 AMP, CLASS H & K, CARTRIDGE FUSE HOLDER, SCREW HOLDER TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FUSE HOLDER, 1 POLE, 14 X 50.8MM, 250 VAC, 30 AMP, CLASS H & K, CARTRIDGE FUSE HOLDER, SCREW HOLDER TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 48419817 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419817
Fuse Holder 48419817
FUSE HOLDER, 1 POLE, 14 X 50.8MM, 250 VAC, 30 AMP, CLASS H & K, CARTRIDGE FUSE HOLDER, SCREW HOLDER TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 1 POLE, 14 X 50.8MM, 250 VAC, 30 AMP, CLASS H & K, CARTRIDGE FUSE HOLDER, SCREW HOLDER TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products - 96F5350 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products
96F5350
Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products 96F5350
FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 14 X 50.8MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 48419817 96F5350
Product Name Fuse Holder Fuse Holder, 14 X 50.8Mm, Panel Mount; Fuse Holder Type Marathon Special Products
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-0751.0231-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
Fuse Holder - 879824 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Fuseholders - A130838-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details