Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for you.
| Genteq | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | Evergreen EM |
| Product Name | High-Efficiency Direct-drive Blower Motors |
| Motor Type | AC Motor |
| AC Voltage & Frequency | 120V/60Hz; 208-230/240V 60Hz; International Voltages |
| Phase | Single-phase |
| AC Motor Features | Multi-speed |
| Output Power | 0.3300 to 1 HP |