POWER BLOCK, 335AMP, 600VAC, PANEL MOUNT, IP20, 8 OUTPUTS PER POLE, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY
TB, POWER DISTRIBUTION, 1P, 2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 48490448 | 73R3829 |
| Product Name | Power Distribution Block | Tb, Power Distribution, 1P, 2Awg; Rated Current Marathon Special Products |
| Voltage | 600V |