Marathon Special Products Power Distribution Block EPBCP45

Description
POWER DISTRIBUTION BLOCK, ENCLOSED, 200 AMPS, 600 V AC/DC, 4 POSITION, 14-3/0 AWG, CONNECTOR TYPE TERMINAL BLOCK, PANEL MOUNT, 5 CONTACTS, CONTACT PLATING TIN, CU7. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER DISTRIBUTION BLOCK, ENCLOSED, 200 AMPS, 600 V AC/DC, 4 POSITION, 14-3/0 AWG, CONNECTOR TYPE TERMINAL BLOCK, PANEL MOUNT, 5 CONTACTS, CONTACT PLATING TIN, CU7. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 48425683 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48425683
Power Distribution Block 48425683
POWER DISTRIBUTION BLOCK, ENCLOSED, 200 AMPS, 600 V AC/DC, 4 POSITION, 14-3/0 AWG, CONNECTOR TYPE TERMINAL BLOCK, PANEL MOUNT, 5 CONTACTS, CONTACT PLATING TIN, CU7. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, ENCLOSED, 200 AMPS, 600 V AC/DC, 4 POSITION, 14-3/0 AWG, CONNECTOR TYPE TERMINAL BLOCK, PANEL MOUNT, 5 CONTACTS, CONTACT PLATING TIN, CU7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products - 48T2682 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products
48T2682
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products 48T2682
ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 48425683 48T2682
Product Name Power Distribution Block Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products
Current 200.0 amps 200.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details