Marathon Special Products Enclosed Power Block, 1 Position, 14-2Awg; Rated Current Marathon Special Products EPBCD741

Description
ENCLOSED POWER BLOCK, 1 POSITION, 14-2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes
Datasheet
Description
ENCLOSED POWER BLOCK, 1 POSITION, 14-2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Power Block, 1 Position, 14-2Awg; Rated Current Marathon Special Products - 30K5730 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Block, 1 Position, 14-2Awg; Rated Current Marathon Special Products
30K5730
Enclosed Power Block, 1 Position, 14-2Awg; Rated Current Marathon Special Products 30K5730
ENCLOSED POWER BLOCK, 1 POSITION, 14-2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes

ENCLOSED POWER BLOCK, 1 POSITION, 14-2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:2AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 30K5730
Product Name Enclosed Power Block, 1 Position, 14-2Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details