Marathon Special Products Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products EPBCD42

Description
ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products - 48T2680 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products
48T2680
Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products 48T2680
ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 48T2680
Product Name Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details