Marathon Special Products Enclosed Power Block; Rated Current Marathon Special Products EPBAP74

Description
ENCLOSED POWER BLOCK; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
ENCLOSED POWER BLOCK; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Power Block; Rated Current Marathon Special Products - 47T5905 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Block; Rated Current Marathon Special Products
47T5905
Enclosed Power Block; Rated Current Marathon Special Products 47T5905
ENCLOSED POWER BLOCK; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

ENCLOSED POWER BLOCK; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 47T5905
Product Name Enclosed Power Block; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2702249 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type E - French
View Details