Marathon Special Products Tb, Power Distribution, 3/0Awg, 600V; Rated Current Marathon Special Products EPBAP48

Description
TB, POWER DISTRIBUTION, 3/0AWG, 600V; Rated Current:200A; Rated Voltage:600V; No. of Poles:-; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3/0AWG, 600V; Rated Current:200A; Rated Voltage:600V; No. of Poles:-; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3/0Awg, 600V; Rated Current Marathon Special Products - 13AC7879 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3/0Awg, 600V; Rated Current Marathon Special Products
13AC7879
Tb, Power Distribution, 3/0Awg, 600V; Rated Current Marathon Special Products 13AC7879
TB, POWER DISTRIBUTION, 3/0AWG, 600V; Rated Current:200A; Rated Voltage:600V; No. of Poles:-; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3/0AWG, 600V; Rated Current:200A; Rated Voltage:600V; No. of Poles:-; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 13AC7879
Product Name Tb, Power Distribution, 3/0Awg, 600V; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 637936 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details