Marathon Special Products Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products EPBAP45

Description
ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes
Description
ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products - 47T4542 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products
47T4542
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products 47T4542
ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 47T4542
Product Name Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 479409 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type f - german schuko
View Details