ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes
ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG, 200A, 600V, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 48T2679 | 48476833 |
| Product Name | Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products | Power Distribution Block |
| Voltage | 600V |