Marathon Special Products Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products EPBAD45

Description
ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products - 86R9145 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products
86R9145
Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products 86R9145
ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

ENCLOSED POWER DISTRIBUTION BLOCK, 4 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Listed Power Distribution Block - 70193195 - Allied Electronics, Inc.
Fort Worth, TX, USA
Listed Power Distribution Block
70193195
Listed Power Distribution Block 70193195
Listed Power Distribution Block

Listed Power Distribution Block

Supplier's Site
Power Distribution Block -  - Radwell International
Willingboro, NJ, United States
Power Distribution Block
Power Distribution Block
KULKA Panel Accessories EPBAD45

KULKA Panel Accessories EPBAD45

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 86R9145 70193195
Product Name Enclosed Power Distribution Block, 4 Position, 14-3/0Awg; Rated Current Marathon Special Products Listed Power Distribution Block Power Distribution Block
Voltage 600V 600
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details