Marathon Special Products Power Blocks EPBAD24

Description
Power Blocks
Datasheet
Description
Power Blocks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Blocks - 70193215 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Blocks
70193215
Power Blocks 70193215
Power Blocks

Power Blocks

Supplier's Site
Power Distribution Block - 48487093 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48487093
Power Distribution Block 48487093
ENCLOSED POWER BLOCK, 4POSITION, 14-2AWG, DIN RAIL MOUNT, NO. OF CONTACTS: 5, WIRE SIZE: 14AWG. FREE 2 YEAR RADWELL WARRANTY

ENCLOSED POWER BLOCK, 4POSITION, 14-2AWG, DIN RAIL MOUNT, NO. OF CONTACTS: 5, WIRE SIZE: 14AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosed Power Block, 4 Position, 14-2Awg; Rated Current Marathon Special Products - 05R9557 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Block, 4 Position, 14-2Awg; Rated Current Marathon Special Products
05R9557
Enclosed Power Block, 4 Position, 14-2Awg; Rated Current Marathon Special Products 05R9557
ENCLOSED POWER BLOCK, 4 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:10AWG RoHS Compliant: Yes

ENCLOSED POWER BLOCK, 4 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:5 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 70193215 48487093 05R9557
Product Name Power Blocks Power Distribution Block Enclosed Power Block, 4 Position, 14-2Awg; Rated Current Marathon Special Products
Voltage 600V 600V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details