ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG RoHS Compliant: Yes
POWER DISTRIBUTION BLOCK, 600 VAC / VDC, 115 AMP, 1 POLE, 1 INPUT / OUTPUT, 2 - 14 AWG, BOX LUG, DIN RAIL / PANEL MOUTNING, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 70193214 | 57R3970 | 48470319 |
| Product Name | Power Blocks | Enclosed Power Distribution Block, 1 Position, 14-2Awg; Rated Current Marathon Special Products | Power Distribution Block |
| Voltage | 600V | 600V |