Century® by Regal Beloit America DC NEMA Frame Motors

Description
High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing capabilities. Low profile space-saving design. Unique brush holder design provides easy access to brushes and integral constant pressure brush/spring assembly for servicing. Large over-sized brushes assure longer brush life. Heavy-duty, stamped steel, bolt-on base (removable). NEMA C face mounting at no additional cost. Rugged die cast aluminum end shields with cast iron bearing inserts. Permanently lubricated sealed ball bearings.
Datasheet
Description
High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing capabilities. Low profile space-saving design. Unique brush holder design provides easy access to brushes and integral constant pressure brush/spring assembly for servicing. Large over-sized brushes assure longer brush life. Heavy-duty, stamped steel, bolt-on base (removable). NEMA C face mounting at no additional cost. Rugged die cast aluminum end shields with cast iron bearing inserts. Permanently lubricated sealed ball bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC NEMA Frame Motors -  - Century®  by Regal Beloit America
Tipp City, OH, USA
DC NEMA Frame Motors
DC NEMA Frame Motors
High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing capabilities. Low profile space-saving design. Unique brush holder design provides easy access to brushes and integral constant pressure brush/spring assembly for servicing. Large over-sized brushes assure longer brush life. Heavy-duty, stamped steel, bolt-on base (removable). NEMA C face mounting at no additional cost. Rugged die cast aluminum end shields with cast iron bearing inserts. Permanently lubricated sealed ball bearings.

High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing capabilities.

  • Low profile space-saving design.
  • Unique brush holder design provides easy access to brushes and integral constant pressure brush/spring assembly for servicing.
  • Large over-sized brushes assure longer brush life.
  • Heavy-duty, stamped steel, bolt-on base (removable).
  • NEMA C face mounting at no additional cost.
  • Rugged die cast aluminum end shields with cast iron bearing inserts.
  • Permanently lubricated sealed ball bearings.
Supplier's Site Datasheet

Technical Specifications

  Century® by Regal Beloit America
Product Category DC Motors
Product Name DC NEMA Frame Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
DC Micro Motor - BD80ZY110 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
 - PBL.4035 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details