Regal Rexnord Corporation Cam Follower CFH1B

Description
CAM FOLLOWER, HEAVY STUD CAMROL SERIES, 1.0000 INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.2500 INCH STUD DIAMETER, 1.0000 IN STUD LENGTH, UNSEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, HEAVY STUD CAMROL SERIES, 1.0000 INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.2500 INCH STUD DIAMETER, 1.0000 IN STUD LENGTH, UNSEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 66695575 - Radwell International
Willingboro, NJ, United States
Cam Follower
66695575
Cam Follower 66695575
CAM FOLLOWER, HEAVY STUD CAMROL SERIES, 1.0000 INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.2500 INCH STUD DIAMETER, 1.0000 IN STUD LENGTH, UNSEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, HEAVY STUD CAMROL SERIES, 1.0000 INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.2500 INCH STUD DIAMETER, 1.0000 IN STUD LENGTH, UNSEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 66695575
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 3 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 1/8
View Details
Rotation - Cam Follower - CFT20-1UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details