Regal Rexnord Corporation Cam Follower CFH13/4SB

Description
FLAT CAM FOLLOWER, HEAVY STUD TYPE, HEX HEAD, HEAVY STUD CAMROL SERIES, 1.7500 INCH ROLLER DIAMETER, 1.0000 INCH ROLLER WIDTH, 1.0000 INCH STUD DIAMETER, 1.7500 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, HEAVY STUD TYPE, HEX HEAD, HEAVY STUD CAMROL SERIES, 1.7500 INCH ROLLER DIAMETER, 1.0000 INCH ROLLER WIDTH, 1.0000 INCH STUD DIAMETER, 1.7500 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528361 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528361
Cam Follower 40528361
FLAT CAM FOLLOWER, HEAVY STUD TYPE, HEX HEAD, HEAVY STUD CAMROL SERIES, 1.7500 INCH ROLLER DIAMETER, 1.0000 INCH ROLLER WIDTH, 1.0000 INCH STUD DIAMETER, 1.7500 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, HEAVY STUD TYPE, HEX HEAD, HEAVY STUD CAMROL SERIES, 1.7500 INCH ROLLER DIAMETER, 1.0000 INCH ROLLER WIDTH, 1.0000 INCH STUD DIAMETER, 1.7500 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528361
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF10-1M - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-7 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.6250 inch (15.87 mm)
Thread Length 0.5000 inch (12.7 mm)
View Details
Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 3/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details