Regal Rexnord Corporation Cam Follower CFH 5/8

Description
CAM FOLLOWER, FLAT, HEAVY STUD TYPE, HEAVY STUD CAMROL SERIES, 0.6250 INCH ROLLER DIAMETER, 0.4375 INCH ROLLER WIDTH, 0.3125 INCH STUD DIAMETER, 0.7500 INCH STUD LENGTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, FLAT, HEAVY STUD TYPE, HEAVY STUD CAMROL SERIES, 0.6250 INCH ROLLER DIAMETER, 0.4375 INCH ROLLER WIDTH, 0.3125 INCH STUD DIAMETER, 0.7500 INCH STUD LENGTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528426 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528426
Cam Follower 40528426
CAM FOLLOWER, FLAT, HEAVY STUD TYPE, HEAVY STUD CAMROL SERIES, 0.6250 INCH ROLLER DIAMETER, 0.4375 INCH ROLLER WIDTH, 0.3125 INCH STUD DIAMETER, 0.7500 INCH STUD LENGTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, FLAT, HEAVY STUD TYPE, HEAVY STUD CAMROL SERIES, 0.6250 INCH ROLLER DIAMETER, 0.4375 INCH ROLLER WIDTH, 0.3125 INCH STUD DIAMETER, 0.7500 INCH STUD LENGTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528426
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH18MUU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 4470 lbs (2027 kg)
Bearing Material Steel
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 5/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
36.5 mm L, 40 mm Roller Dia., 18 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 2900 rpm
Outside Diameter 1.57 inch (40 mm)
View Details