Regal Rexnord Corporation Cam Follower CFH 2 1/2 S

Description
FLAT CAM FOLLOWER, HEAVY STUD TYPE - HEAVY STUD CAMROL SERIES, SEALED, 2.5000 IN ROLLER DIA, 1.5000 IN ROLLER WIDTH, 1.2500 IN STUD DIA, 2.2500 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, HEAVY STUD TYPE - HEAVY STUD CAMROL SERIES, SEALED, 2.5000 IN ROLLER DIA, 1.5000 IN ROLLER WIDTH, 1.2500 IN STUD DIA, 2.2500 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528390 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528390
Cam Follower 40528390
FLAT CAM FOLLOWER, HEAVY STUD TYPE - HEAVY STUD CAMROL SERIES, SEALED, 2.5000 IN ROLLER DIA, 1.5000 IN ROLLER WIDTH, 1.2500 IN STUD DIA, 2.2500 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, HEAVY STUD TYPE - HEAVY STUD CAMROL SERIES, SEALED, 2.5000 IN ROLLER DIA, 1.5000 IN ROLLER WIDTH, 1.2500 IN STUD DIA, 2.2500 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528390
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 7/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Polymer 1 1/2 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud - S7NSRY-063150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 300 lbs (136 kg)
Outside Diameter 1.5 inch (38.1 mm)
View Details
Rotation - Cam Follower - CFH30-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details