Regal Rexnord Corporation Cam Follower CFE 7/8 S

Description
CAM FOLLOWER, 7/8 INCH OD, W/ LUBRI-DISC SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 7/8 INCH OD, W/ LUBRI-DISC SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 96514423 - Radwell International
Willingboro, NJ, United States
Cam Follower
96514423
Cam Follower 96514423
CAM FOLLOWER, 7/8 INCH OD, W/ LUBRI-DISC SEAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 7/8 INCH OD, W/ LUBRI-DISC SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 96514423
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 3 1/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.6250 inch (15.87 mm)
Thread Length 0.5000 inch (12.7 mm)
View Details
Rotation - Cam Follower - CFH6R - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details