Regal Rexnord Corporation Cam Follower CFE 5/8 SB

Description
CROWNED & FLAT CAM FOLLOWERS - CORROSION RESISTANT (CRES) INCH CAMROL (CF) SERIES, 0.6250 IN ROLLER DIA, 0.4375 IN ROLLER WIDTH, 0.2500 IN STUD DIA, 0.7500 IN STUD LENGTH, SEALED, 440C STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED & FLAT CAM FOLLOWERS - CORROSION RESISTANT (CRES) INCH CAMROL (CF) SERIES, 0.6250 IN ROLLER DIA, 0.4375 IN ROLLER WIDTH, 0.2500 IN STUD DIA, 0.7500 IN STUD LENGTH, SEALED, 440C STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528278 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528278
Cam Follower 40528278
CROWNED & FLAT CAM FOLLOWERS - CORROSION RESISTANT (CRES) INCH CAMROL (CF) SERIES, 0.6250 IN ROLLER DIA, 0.4375 IN ROLLER WIDTH, 0.2500 IN STUD DIA, 0.7500 IN STUD LENGTH, SEALED, 440C STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED & FLAT CAM FOLLOWERS - CORROSION RESISTANT (CRES) INCH CAMROL (CF) SERIES, 0.6250 IN ROLLER DIA, 0.4375 IN ROLLER WIDTH, 0.2500 IN STUD DIA, 0.7500 IN STUD LENGTH, SEALED, 440C STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528278
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Hex Drive - CFH 2 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-7/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Rotation - Roller Follower - NAST35 - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details