Regal Rexnord Corporation Cam Follower CF 5 S

Description
CAM FOLLOWER, 575 RPM, 5 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 575 RPM, 5 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 73960771 - Radwell International
Willingboro, NJ, United States
Cam Follower
73960771
Cam Follower 73960771
CAM FOLLOWER, 575 RPM, 5 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 575 RPM, 5 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 73960771
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Hex Drive - CFH 1 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-5/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Polymer 2 1/2 Inch Cam Follower with 2 1/4 Inch Stainless Steel Stud - S7NSRY-100250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 855 lbs (388 kg)
Outside Diameter 2.5 inch (63.5 mm)
View Details
Rotation - Cam Follower - CFT20-1R - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details