Regal Rexnord Corporation Cam Follower CF 445

Description
CAM FOLLOWER 1-1/4IN OD 3/4IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER 1-1/4IN OD 3/4IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 45918353 - Radwell International
Willingboro, NJ, United States
Cam Follower
45918353
Cam Follower 45918353
CAM FOLLOWER 1-1/4IN OD 3/4IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER 1-1/4IN OD 3/4IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 45918353
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH12MUUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0750 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 3/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details