Regal Rexnord Corporation Cam Follower CF 3/4 SB

Description
CAM FOLLOWER, FLAT, CF SERIES, 0.7500" ROLLER DIAMETER, 0.5000" ROLLER WIDTH, 0.3750" STUD DIAMETER, 0.8750" STUD LENGTH, 3/8-24 THREAD, 1660 LBS RADIAL DYNAMIC LOAD, 2065 LBS RADIAL STATIC LOAD, SEALED, HEX HEAD. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, FLAT, CF SERIES, 0.7500" ROLLER DIAMETER, 0.5000" ROLLER WIDTH, 0.3750" STUD DIAMETER, 0.8750" STUD LENGTH, 3/8-24 THREAD, 1660 LBS RADIAL DYNAMIC LOAD, 2065 LBS RADIAL STATIC LOAD, SEALED, HEX HEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528156 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528156
Cam Follower 40528156
CAM FOLLOWER, FLAT, CF SERIES, 0.7500" ROLLER DIAMETER, 0.5000" ROLLER WIDTH, 0.3750" STUD DIAMETER, 0.8750" STUD LENGTH, 3/8-24 THREAD, 1660 LBS RADIAL DYNAMIC LOAD, 2065 LBS RADIAL STATIC LOAD, SEALED, HEX HEAD. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, FLAT, CF SERIES, 0.7500" ROLLER DIAMETER, 0.5000" ROLLER WIDTH, 0.3750" STUD DIAMETER, 0.8750" STUD LENGTH, 3/8-24 THREAD, 1660 LBS RADIAL DYNAMIC LOAD, 2065 LBS RADIAL STATIC LOAD, SEALED, HEX HEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528156
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 1 1/2 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Rotation - Cam Follower - CFH12R-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
23 mm L, 22 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8661 inch (22 mm)
View Details