Regal Rexnord Corporation Cam Follower CF 3/4 S

Description
CAM FOLLOWER, 3/4 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, SEALED STUD, 3/8 INCH THREAD LENGTH, 1.41 INCH OVERALL LENGTH, 1660 LB DYNAMIC CAP, 6400 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 3/4 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, SEALED STUD, 3/8 INCH THREAD LENGTH, 1.41 INCH OVERALL LENGTH, 1660 LB DYNAMIC CAP, 6400 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528151 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528151
Cam Follower 40528151
CAM FOLLOWER, 3/4 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, SEALED STUD, 3/8 INCH THREAD LENGTH, 1.41 INCH OVERALL LENGTH, 1660 LB DYNAMIC CAP, 6400 RPM. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 3/4 INCH ROLLER DIAMETER, 0.5 INCH ROLLER WIDTH, SEALED STUD, 3/8 INCH THREAD LENGTH, 1.41 INCH OVERALL LENGTH, 1660 LB DYNAMIC CAP, 6400 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528151
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-5/8-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Rotation - Roller Follower - NART8UUVR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details