Regal Rexnord Corporation Cam Follower CF 2

Description
FLAT CAM FOLLOWER, INCH CAMROL (CF) SERIES, 2 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, INCH CAMROL (CF) SERIES, 2 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528063 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528063
Cam Follower 40528063
FLAT CAM FOLLOWER, INCH CAMROL (CF) SERIES, 2 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, INCH CAMROL (CF) SERIES, 2 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528063
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-1 5/8-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
Polymer 1 7/8 Inch Cam Follower with 1 3/4 Inch Stainless Steel Stud - S7NSRY-075188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 430 lbs (195 kg)
Outside Diameter 1.88 inch (47.62 mm)
View Details
Rotation - Cam Follower - CF3M-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-2-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 2 inch (50.8 mm)
View Details