Regal Rexnord Corporation Cam Follower CF 2 3/4 SB

Description
MCGILL , CAM FOLLOWER, 2-3/4IN OD. FREE 2 YEAR RADWELL WARRANTY
Description
MCGILL , CAM FOLLOWER, 2-3/4IN OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528095 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528095
Cam Follower 40528095
MCGILL , CAM FOLLOWER, 2-3/4IN OD. FREE 2 YEAR RADWELL WARRANTY

MCGILL , CAM FOLLOWER, 2-3/4IN OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528095
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-3 1/4-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Polymer 1 1/8 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044113 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 160 lbs (72.56 kg)
Outside Diameter 1.12 inch (28.57 mm)
View Details
Rotation - Roller Follower - NAST15R - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details