Regal Rexnord Corporation Cam Follower CF 2 1/2 SB

Description
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 2.5000 IN ROLLER DIA, 1.5000 IN ROLLER WIDTH, 1.0000 IN STUD DIA, 2.2500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 2.5000 IN ROLLER DIA, 1.5000 IN ROLLER WIDTH, 1.0000 IN STUD DIA, 2.2500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528075 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528075
Cam Follower 40528075
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 2.5000 IN ROLLER DIA, 1.5000 IN ROLLER WIDTH, 1.0000 IN STUD DIA, 2.2500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 2.5000 IN ROLLER DIA, 1.5000 IN ROLLER WIDTH, 1.0000 IN STUD DIA, 2.2500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cam Follower -  - Radwell International
Willingboro, NJ, United States
Cam Follower
Cam Follower
MCGILL Machine Parts CF 2 1/2 SB

MCGILL Machine Parts CF 2 1/2 SB

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Cam Followers Cam Followers
Product Number 40528075
Product Name Cam Follower Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-2 3/4-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-1-3/8-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Rotation - Cam Follower - CF5M - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 5000 rpm
Outside Diameter 1.12 inch (28.57 mm)
View Details