Regal Rexnord Corporation Cam Follower CF 2 1/2 S

Description
FLAT CAM FOLLOWER, INCH CAMROL (CF) SERIES, SEALED, 2.5 INCH ROLLER DIAMETER, 1.5 INCH ROLLER WIDTH, 1.0 INCH STUD DIAMETER, 2.25 INCH STUD LENGTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, INCH CAMROL (CF) SERIES, SEALED, 2.5 INCH ROLLER DIAMETER, 1.5 INCH ROLLER WIDTH, 1.0 INCH STUD DIAMETER, 2.25 INCH STUD LENGTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528071 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528071
Cam Follower 40528071
FLAT CAM FOLLOWER, INCH CAMROL (CF) SERIES, SEALED, 2.5 INCH ROLLER DIAMETER, 1.5 INCH ROLLER WIDTH, 1.0 INCH STUD DIAMETER, 2.25 INCH STUD LENGTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, INCH CAMROL (CF) SERIES, SEALED, 2.5 INCH ROLLER DIAMETER, 1.5 INCH ROLLER WIDTH, 1.0 INCH STUD DIAMETER, 2.25 INCH STUD LENGTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528071
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF30-1UU-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-1-7/8-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Standard Steel Hex Cam Followers - CF-1 3/8-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0750 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.7500 inch (19.05 mm)
View Details