Regal Rexnord Corporation Cam Follower CF 1

Description
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 1.0000 IN ROLLER DIA, 0.6250 IN ROLLER WIDTH, 0.4375 IN STUD DIA, 1.0000 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 1.0000 IN ROLLER DIA, 0.6250 IN ROLLER WIDTH, 0.4375 IN STUD DIA, 1.0000 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527920 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527920
Cam Follower 40527920
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 1.0000 IN ROLLER DIA, 0.6250 IN ROLLER WIDTH, 0.4375 IN STUD DIA, 1.0000 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 1.0000 IN ROLLER DIA, 0.6250 IN ROLLER WIDTH, 0.4375 IN STUD DIA, 1.0000 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527920
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.6250 inch (15.87 mm)
Thread Length 0.5000 inch (12.7 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Rotation - Roller Follower - NAST15 - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 29985 lbs (13599 kg)
View Details