Regal Rexnord Corporation Cam Follower CF 1 S

Description
CAM FOLLOWER, 1 INCH ROLLER DIAMETER, 7/16 INCH STUD DIAMETER, SEALED STUD, 1/2 INCH THREAD LENGTH, 7/16-20 INCH THREAD, 1.66 INCH OVERALL LENGTH, 2225 LBS DYNAMIC CAPACITY, 3060 LBS STATIC CAPACITY, 4800 RPM, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 1 INCH ROLLER DIAMETER, 7/16 INCH STUD DIAMETER, SEALED STUD, 1/2 INCH THREAD LENGTH, 7/16-20 INCH THREAD, 1.66 INCH OVERALL LENGTH, 2225 LBS DYNAMIC CAPACITY, 3060 LBS STATIC CAPACITY, 4800 RPM, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528055 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528055
Cam Follower 40528055
CAM FOLLOWER, 1 INCH ROLLER DIAMETER, 7/16 INCH STUD DIAMETER, SEALED STUD, 1/2 INCH THREAD LENGTH, 7/16-20 INCH THREAD, 1.66 INCH OVERALL LENGTH, 2225 LBS DYNAMIC CAPACITY, 3060 LBS STATIC CAPACITY, 4800 RPM, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 1 INCH ROLLER DIAMETER, 7/16 INCH STUD DIAMETER, SEALED STUD, 1/2 INCH THREAD LENGTH, 7/16-20 INCH THREAD, 1.66 INCH OVERALL LENGTH, 2225 LBS DYNAMIC CAPACITY, 3060 LBS STATIC CAPACITY, 4800 RPM, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528055
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Roller Follower - NART10R - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
23 mm L, 22 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8661 inch (22 mm)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/8-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 11/16 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details