Regal Rexnord Corporation Cam Follower CF 1 1/4

Description
CF 1 1/4 1-1/4" ROLLER DIAM X 3/4" WIDTH, 1/2" STUD DIAM X 1-1/4" LENGTH, STUD CAM FOLLOWER STEEL, 5/8" THREAD LENGTH, 1/2-20 THREAD, 2.03" OAL, 3,930 LB DYNAMIC CAP, 4,250 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY
Description
CF 1 1/4 1-1/4" ROLLER DIAM X 3/4" WIDTH, 1/2" STUD DIAM X 1-1/4" LENGTH, STUD CAM FOLLOWER STEEL, 5/8" THREAD LENGTH, 1/2-20 THREAD, 2.03" OAL, 3,930 LB DYNAMIC CAP, 4,250 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527936 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527936
Cam Follower 40527936
CF 1 1/4 1-1/4" ROLLER DIAM X 3/4" WIDTH, 1/2" STUD DIAM X 1-1/4" LENGTH, STUD CAM FOLLOWER STEEL, 5/8" THREAD LENGTH, 1/2-20 THREAD, 2.03" OAL, 3,930 LB DYNAMIC CAP, 4,250 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

CF 1 1/4 1-1/4" ROLLER DIAM X 3/4" WIDTH, 1/2" STUD DIAM X 1-1/4" LENGTH, STUD CAM FOLLOWER STEEL, 5/8" THREAD LENGTH, 1/2-20 THREAD, 2.03" OAL, 3,930 LB DYNAMIC CAP, 4,250 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527936
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Rotation - Roller Follower - NART6R - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 9/16 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3125 inch (7.94 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details