Regal Rexnord Corporation Cam Follower CCFH 3 SB

Description
CAM FOLLOWER, CF SERIES, 3/4 INCH BORE, 3 INCH OD, 2-3/8 INCH SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CF SERIES, 3/4 INCH BORE, 3 INCH OD, 2-3/8 INCH SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 19339623 - Radwell International
Willingboro, NJ, United States
Cam Follower
19339623
Cam Follower 19339623
CAM FOLLOWER, CF SERIES, 3/4 INCH BORE, 3 INCH OD, 2-3/8 INCH SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CF SERIES, 3/4 INCH BORE, 3 INCH OD, 2-3/8 INCH SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 19339623
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-3 1/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Rotation - Cam Follower - CFH8UU-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details