Regal Rexnord Corporation Cam Follower CCFE 1/2 SB

Description
CAM FOLLOWER, 0.5000 INCH ROLLER DIA, 0.3750 INCH ROLLER WIDTH, 0.1900 INCH STUD DIA, 0.6250 IN STUD LENGTH, CROWNED, SEALED CLOSURE, HEX HOLE TYPE HEAD, 10 - 32 THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 0.5000 INCH ROLLER DIA, 0.3750 INCH ROLLER WIDTH, 0.1900 INCH STUD DIA, 0.6250 IN STUD LENGTH, CROWNED, SEALED CLOSURE, HEX HOLE TYPE HEAD, 10 - 32 THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 117496052 - Radwell International
Willingboro, NJ, United States
Cam Follower
117496052
Cam Follower 117496052
CAM FOLLOWER, 0.5000 INCH ROLLER DIA, 0.3750 INCH ROLLER WIDTH, 0.1900 INCH STUD DIA, 0.6250 IN STUD LENGTH, CROWNED, SEALED CLOSURE, HEX HOLE TYPE HEAD, 10 - 32 THREAD. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 0.5000 INCH ROLLER DIA, 0.3750 INCH ROLLER WIDTH, 0.1900 INCH STUD DIA, 0.6250 IN STUD LENGTH, CROWNED, SEALED CLOSURE, HEX HOLE TYPE HEAD, 10 - 32 THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 117496052
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF24-1-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1/2-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 970 lbs (440 kg)
Bearing Material Steel
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 1/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details