Regal Rexnord Corporation Cam Follower CCF 5/8 S

Description
CAM FOLLOWER, CROWNED, 0.625 INCH ROLLER DIAMETER, 0.4375 INCH ROLLER WIDTH, 0.25 INCH STUD DIAMETER, 0.75 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED, 0.625 INCH ROLLER DIAMETER, 0.4375 INCH ROLLER WIDTH, 0.25 INCH STUD DIAMETER, 0.75 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527793 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527793
Cam Follower 40527793
CAM FOLLOWER, CROWNED, 0.625 INCH ROLLER DIAMETER, 0.4375 INCH ROLLER WIDTH, 0.25 INCH STUD DIAMETER, 0.75 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED, 0.625 INCH ROLLER DIAMETER, 0.4375 INCH ROLLER WIDTH, 0.25 INCH STUD DIAMETER, 0.75 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527793
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-1/4-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Rotation - Cam Follower - CFS3V-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details