Marathon Special Products Power Block Cover, Plastic; Accessory Type Marathon Special Products CC1413

Description
POWER BLOCK COVER, PLASTIC; Accessory Type:Power Block Cover; For Use With:140/141/142/143 /144/145 Series Power Blocks; Connector Body Material:Plastic Body; Product Range:-; Body Length:2.4"; Body Material:Plastic; Body Width:2.05" RoHS Compliant: Yes
Datasheet
Description
POWER BLOCK COVER, PLASTIC; Accessory Type:Power Block Cover; For Use With:140/141/142/143 /144/145 Series Power Blocks; Connector Body Material:Plastic Body; Product Range:-; Body Length:2.4"; Body Material:Plastic; Body Width:2.05" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Block Cover, Plastic; Accessory Type Marathon Special Products - 77C5682 - Newark, An Avnet Company
Chicago, IL, United States
Power Block Cover, Plastic; Accessory Type Marathon Special Products
77C5682
Power Block Cover, Plastic; Accessory Type Marathon Special Products 77C5682
POWER BLOCK COVER, PLASTIC; Accessory Type:Power Block Cover; For Use With:140/141/142/143 /144/145 Series Power Blocks; Connector Body Material:Plastic Body; Product Range:-; Body Length:2.4"; Body Material:Plastic; Body Width:2.05" RoHS Compliant: Yes

POWER BLOCK COVER, PLASTIC; Accessory Type:Power Block Cover; For Use With:140/141/142/143/144/145 Series Power Blocks; Connector Body Material:Plastic Body; Product Range:-; Body Length:2.4"; Body Material:Plastic; Body Width:2.05" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 77C5682
Product Name Power Block Cover, Plastic; Accessory Type Marathon Special Products
Material Plastic Body
Unlock Full Specs
to access all available technical data

Similar Products