Regal Rexnord Corporation Motor C6T34NC2E

Description
GENERAL PURPOSE MOTOR, 0.33 & 0.33 HP, 3 PH, 60 & 50 HZ, 230/460 & 208-230/460 V, 3600 & 3000 RPM, 56C FRAME, TENV. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE MOTOR, 0.33 & 0.33 HP, 3 PH, 60 & 50 HZ, 230/460 & 208-230/460 V, 3600 & 3000 RPM, 56C FRAME, TENV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57135154 - Radwell International
Willingboro, NJ, United States
GENERAL PURPOSE MOTOR, 0.33 & 0.33 HP, 3 PH, 60 & 50 HZ, 230/460 & 208-230/460 V, 3600 & 3000 RPM, 56C FRAME, TENV. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE MOTOR, 0.33 & 0.33 HP, 3 PH, 60 & 50 HZ, 230/460 & 208-230/460 V, 3600 & 3000 RPM, 56C FRAME, TENV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57135154
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Spur Gearmotor - Hansen Series 114-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Motors - 4130587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2190 kg-cm)
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 14.4 VDC
View Details
SXJ Gear Motor, 200V Batteryless - SXJ01AW_-VL050-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 5 : 1
View Details