Marathon Special Products Tb, Power Distribution, 4Pole, 3/8; Rated Current Marathon Special Products BFPB3714

Description
TB, POWER DISTRIBUTION, 4POLE, 3/8; Rated Current:1.605kA; Rated Voltage:1kV; No. of Poles:4 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 4POLE, 3/8; Rated Current:1.605kA; Rated Voltage:1kV; No. of Poles:4 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 4Pole, 3/8; Rated Current Marathon Special Products - 64X9778 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 4Pole, 3/8; Rated Current Marathon Special Products
64X9778
Tb, Power Distribution, 4Pole, 3/8; Rated Current Marathon Special Products 64X9778
TB, POWER DISTRIBUTION, 4POLE, 3/8; Rated Current:1.605kA; Rated Voltage:1kV; No. of Poles:4 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 4POLE, 3/8; Rated Current:1.605kA; Rated Voltage:1kV; No. of Poles:4 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 64X9778
Product Name Tb, Power Distribution, 4Pole, 3/8; Rated Current Marathon Special Products
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2006642 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details