Marathon Special Products Distribution Terminal Block, 3P, Stud; Rated Current Marathon Special Products BFPB-50-2-3

Description
DISTRIBUTION TERMINAL BLOCK, 3P, STUD; Rated Current:1.605kA; Rated Voltage:1kV; No. of Poles:3 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes
Datasheet
Description
DISTRIBUTION TERMINAL BLOCK, 3P, STUD; Rated Current:1.605kA; Rated Voltage:1kV; No. of Poles:3 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Terminal Block, 3P, Stud; Rated Current Marathon Special Products - 66W2297 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Terminal Block, 3P, Stud; Rated Current Marathon Special Products
66W2297
Distribution Terminal Block, 3P, Stud; Rated Current Marathon Special Products 66W2297
DISTRIBUTION TERMINAL BLOCK, 3P, STUD; Rated Current:1.605kA; Rated Voltage:1kV; No. of Poles:3 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes

DISTRIBUTION TERMINAL BLOCK, 3P, STUD; Rated Current:1.605kA; Rated Voltage:1kV; No. of Poles:3 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 66W2297
Product Name Distribution Terminal Block, 3P, Stud; Rated Current Marathon Special Products
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 479419 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type f - german schuko
View Details