Regal Rexnord Corporation Bushing B 22 MM

Description
BUSHING, SPLIT TAPER, 22 MM BORE, B BUSHING. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, SPLIT TAPER, 22 MM BORE, B BUSHING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 117513165 - Radwell International
Willingboro, NJ, United States
Bushing
117513165
Bushing 117513165
BUSHING, SPLIT TAPER, 22 MM BORE, B BUSHING. FREE 2 YEAR RADWELL WARRANTY

BUSHING, SPLIT TAPER, 22 MM BORE, B BUSHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 117513165
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-2500-31 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.9700 inch (50.04 mm)
View Details
Plain Bushes - 528302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7087 inch (18.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
IRR: Inner Ring Races - IRR-1-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details