Regal Rexnord Corporation Gear Box 97II3230L

Description
MORSE RAIDER, 20:1, 87.5 RPM, 2.06"CD, (R) RIGHT HAND OUTPUT, RIGHT ANGLE WORM, TORQUE 706, MAX OHL 1078. FREE 2 YEAR RADWELL WARRANTY
Description
MORSE RAIDER, 20:1, 87.5 RPM, 2.06"CD, (R) RIGHT HAND OUTPUT, RIGHT ANGLE WORM, TORQUE 706, MAX OHL 1078. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 117781894 - Radwell International
Willingboro, NJ, United States
Gear Box
117781894
Gear Box 117781894
MORSE RAIDER, 20:1, 87.5 RPM, 2.06"CD, (R) RIGHT HAND OUTPUT, RIGHT ANGLE WORM, TORQUE 706, MAX OHL 1078. FREE 2 YEAR RADWELL WARRANTY

MORSE RAIDER, 20:1, 87.5 RPM, 2.06"CD, (R) RIGHT HAND OUTPUT, RIGHT ANGLE WORM, TORQUE 706, MAX OHL 1078. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 117781894
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-99.8 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 99.8 (X : 1)
View Details
GB80 54:1 - GB8054 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 54 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details